Vishay Precision Group Res Wirewound 110 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C110R0JE70

Description
Res Wirewound 110 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 110 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 110 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C110R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 110 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C110R0JE70
Res Wirewound 110 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C110R0JE70
Res Wirewound 110 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 110 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C110R0JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C110R0JE70
Wirewound Resistors 3110-CW02C110R0JE70
CW-2C 110 5% E70 e3

CW-2C 110 5% E70 e3

Supplier's Site Datasheet
Cw-2C 110 5% E70 E3 Vishay - 70P8386 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 110 5% E70 E3 Vishay
70P8386
Cw-2C 110 5% E70 E3 Vishay 70P8386
CW-2C 110 5% E70 e3

CW-2C 110 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C110R0JE70 3110-CW02C110R0JE70 70P8386
Product Name Res Wirewound 110 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C 110 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details