Vishay Intertechnology, Inc. Res Wirewound 10K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C10K00JB1414

Description
Res Wirewound 10K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 10K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C10K00JB1414 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C10K00JB1414
Res Wirewound 10K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C10K00JB1414
Res Wirewound 10K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 10K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW02C10K00JB1414
Product Name Res Wirewound 10K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details