Vishay Precision Group Wirewound Resistors CW02BR8000KE12

Description
CW-2B .8 10% E12 e3
Request a Quote Datasheet
Description
CW-2B .8 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02BR8000KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02BR8000KE12
Wirewound Resistors 3110-CW02BR8000KE12
CW-2B .8 10% E12 e3

CW-2B .8 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 800m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR8000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 800m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR8000KE12
Res Wirewound 800m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR8000KE12
Res Wirewound 800m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 800m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B .8 10% E12 E3 Vishay - 70P6027 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .8 10% E12 E3 Vishay
70P6027
Cw-2B .8 10% E12 E3 Vishay 70P6027
CW-2B .8 10% e12 E3

CW-2B .8 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02BR8000KE12 CW02BR8000KE12 70P6027
Product Name Wirewound Resistors Res Wirewound 800m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2B .8 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.8000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers