Vishay Precision Group Res Wirewound 800m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR8000JE7013

Description
Res Wirewound 800m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 800m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 800m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR8000JE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 800m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR8000JE7013
Res Wirewound 800m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR8000JE7013
Res Wirewound 800m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 800m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 .8 5% E70 E3 Vishay - 70P6026 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .8 5% E70 E3 Vishay
70P6026
Cw-2B-13 .8 5% E70 E3 Vishay 70P6026
CW-2B-13 .8 5% E70 e3

CW-2B-13 .8 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR8000JE7013 70P6026
Product Name Res Wirewound 800m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2B-13 .8 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details