Vishay Precision Group Res Wirewound 750m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR7500KE1213

Description
Res Wirewound 750m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 750m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 750m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR7500KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR7500KE1213
Res Wirewound 750m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR7500KE1213
Res Wirewound 750m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 750m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 .75 10% E12 E3 Vishay - 70P6020 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .75 10% E12 E3 Vishay
70P6020
Cw-2B-13 .75 10% E12 E3 Vishay 70P6020
CW-2B-13 .75 10% e12 E3

CW-2B-13 .75 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR7500KE1213 70P6020
Product Name Res Wirewound 750m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 .75 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176250-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 150 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers