Vishay Precision Group Wirewound Resistors CW02BR7500KB12

Description
CW-2B .75 10% B12
Request a Quote Datasheet
Description
CW-2B .75 10% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02BR7500KB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02BR7500KB12
Wirewound Resistors 3110-CW02BR7500KB12
CW-2B .75 10% B12

CW-2B .75 10% B12

Supplier's Site Datasheet
Res Wirewound 750m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR7500KB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR7500KB12
Res Wirewound 750m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR7500KB12
Res Wirewound 750m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 750m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw, 0.562 X 0.188, 0.75 Ohm, 10% Vishay - 43C9020 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 0.75 Ohm, 10% Vishay
43C9020
Cw, 0.562 X 0.188, 0.75 Ohm, 10% Vishay 43C9020
CW, 0.562 x 0.188", 0.75 Ohm, 10%

CW, 0.562 x 0.188", 0.75 Ohm, 10%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02BR7500KB12 CW02BR7500KB12 43C9020
Product Name Wirewound Resistors Res Wirewound 750m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Cw, 0.562 X 0.188, 0.75 Ohm, 10% Vishay
Category / Application Industrial
Resistance Range 0.7500 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details