Vishay Precision Group Res Wirewound 750m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR7500JE1213

Description
Res Wirewound 750m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 750m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 750m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR7500JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR7500JE1213
Res Wirewound 750m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR7500JE1213
Res Wirewound 750m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 750m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 .75 5% E12 E3 Vishay - 70P6018 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .75 5% E12 E3 Vishay
70P6018
Cw-2B-13 .75 5% E12 E3 Vishay 70P6018
CW-2B-13 .75 5% e12 E3

CW-2B-13 .75 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR7500JE1213 70P6018
Product Name Res Wirewound 750m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 .75 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details