Vishay Precision Group Res Wirewound 710m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR7100KE1213

Description
Res Wirewound 710m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 710m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 710m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR7100KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 710m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR7100KE1213
Res Wirewound 710m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR7100KE1213
Res Wirewound 710m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 710m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 .71 10% E12 E3 Vishay - 70P6014 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .71 10% E12 E3 Vishay
70P6014
Cw-2B-13 .71 10% E12 E3 Vishay 70P6014
CW-2B-13 .71 10% e12 E3

CW-2B-13 .71 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR7100KE1213 70P6014
Product Name Res Wirewound 710m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 .71 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A240RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details