Vishay Precision Group Res Wirewound 710m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR7100JS70

Description
Res Wirewound 710m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 710m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 710m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR7100JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 710m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR7100JS70
Res Wirewound 710m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR7100JS70
Res Wirewound 710m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 710m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.562 X 0.188, 0.71 Ohm, 5% Vishay - 43C9014 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 0.71 Ohm, 5% Vishay
43C9014
Cw, 0.562 X 0.188, 0.71 Ohm, 5% Vishay 43C9014
CW, 0.562 x 0.188", 0.71 Ohm, 5%

CW, 0.562 x 0.188", 0.71 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR7100JS70 43C9014
Product Name Res Wirewound 710m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw, 0.562 X 0.188, 0.71 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details