Vishay Precision Group Res Wirewound 710m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR7100JB12

Description
Res Wirewound 710m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 710m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 710m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR7100JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 710m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR7100JB12
Res Wirewound 710m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR7100JB12
Res Wirewound 710m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 710m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw, 0.562 X 0.188, 0.71 Ohm, 5% Vishay - 43C9013 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 0.71 Ohm, 5% Vishay
43C9013
Cw, 0.562 X 0.188, 0.71 Ohm, 5% Vishay 43C9013
CW, 0.562 x 0.188", 0.71 Ohm, 5%

CW, 0.562 x 0.188", 0.71 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR7100JB12 43C9013
Product Name Res Wirewound 710m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Cw, 0.562 X 0.188, 0.71 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details