Vishay Precision Group Res Wirewound 680m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR6800JE70

Description
Res Wirewound 680m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 680m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 680m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR6800JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR6800JE70
Res Wirewound 680m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR6800JE70
Res Wirewound 680m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 680m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B .68 5% E70 E3 Vishay - 70P6002 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .68 5% E70 E3 Vishay
70P6002
Cw-2B .68 5% E70 E3 Vishay 70P6002
CW-2B .68 5% E70 e3

CW-2B .68 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR6800JE70 70P6002
Product Name Res Wirewound 680m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2B .68 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details