Vishay Precision Group Res Wirewound 680m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR6800JE1213

Description
Res Wirewound 680m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 680m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 680m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR6800JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR6800JE1213
Res Wirewound 680m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR6800JE1213
Res Wirewound 680m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 680m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 .68 5% E12 E3 Vishay - 70P6001 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .68 5% E12 E3 Vishay
70P6001
Cw-2B-13 .68 5% E12 E3 Vishay 70P6001
CW-2B-13 .68 5% e12 E3

CW-2B-13 .68 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR6800JE1213 70P6001
Product Name Res Wirewound 680m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 .68 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details