Vishay Precision Group 3.75W,.62,10%,T/R CW02BR6200KS70

Description
3.75W,.62,10%,T/R
Request a Quote Datasheet
Description
3.75W,.62,10%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.75W,.62,10%,T/R - CW02BR6200KS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
3.75W,.62,10%,T/R
CW02BR6200KS70
3.75W,.62,10%,T/R CW02BR6200KS70
3.75W,.62,10%,T/R

3.75W,.62,10%,T/R

Supplier's Site
Wirewound Resistors - 3110-CW02BR6200KS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02BR6200KS70
Wirewound Resistors 3110-CW02BR6200KS70
CW-2B .62 10% S70

CW-2B .62 10% S70

Supplier's Site Datasheet
Cw, 0.562 X 0.188, 0.62 Ohm, 10% Vishay - 43C9004 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 0.62 Ohm, 10% Vishay
43C9004
Cw, 0.562 X 0.188, 0.62 Ohm, 10% Vishay 43C9004
CW, 0.562 x 0.188", 0.62 Ohm, 10%

CW, 0.562 x 0.188", 0.62 Ohm, 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02BR6200KS70 3110-CW02BR6200KS70 43C9004
Product Name 3.75W,.62,10%,T/R Wirewound Resistors Cw, 0.562 X 0.188, 0.62 Ohm, 10% Vishay
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details