Vishay Precision Group Res Wirewound 620m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR6200KE1213

Description
Res Wirewound 620m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 620m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 620m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR6200KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR6200KE1213
Res Wirewound 620m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR6200KE1213
Res Wirewound 620m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 620m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 .62 10% E12 E3 Vishay - 70P5997 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .62 10% E12 E3 Vishay
70P5997
Cw-2B-13 .62 10% E12 E3 Vishay 70P5997
CW-2B-13 .62 10% e12 E3

CW-2B-13 .62 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR6200KE1213 70P5997
Product Name Res Wirewound 620m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 .62 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details