Vishay Precision Group Res Wirewound 620m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR6200KB12

Description
Res Wirewound 620m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 620m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 620m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR6200KB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR6200KB12
Res Wirewound 620m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR6200KB12
Res Wirewound 620m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 620m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02BR6200KB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02BR6200KB12
Wirewound Resistors 3110-CW02BR6200KB12
CW-2B .62 10% B12

CW-2B .62 10% B12

Supplier's Site Datasheet
Cw, 0.562 X 0.188, 0.62 Ohm, 10% Vishay - 43C9002 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 0.62 Ohm, 10% Vishay
43C9002
Cw, 0.562 X 0.188, 0.62 Ohm, 10% Vishay 43C9002
CW, 0.562 x 0.188", 0.62 Ohm, 10%

CW, 0.562 x 0.188", 0.62 Ohm, 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02BR6200KB12 3110-CW02BR6200KB12 43C9002
Product Name Res Wirewound 620m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw, 0.562 X 0.188, 0.62 Ohm, 10% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 2123570 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Through Hole Resistors - 4756965 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers