Vishay Precision Group Res Wirewound 620m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR6200JE7013

Description
Res Wirewound 620m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 620m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 620m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR6200JE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR6200JE7013
Res Wirewound 620m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR6200JE7013
Res Wirewound 620m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 620m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 .62 5% E70 E3 Vishay - 70P5995 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .62 5% E70 E3 Vishay
70P5995
Cw-2B-13 .62 5% E70 E3 Vishay 70P5995
CW-2B-13 .62 5% E70 e3

CW-2B-13 .62 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR6200JE7013 70P5995
Product Name Res Wirewound 620m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2B-13 .62 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details