Vishay Precision Group Res Wirewound 619m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR6190KE1213

Description
Res Wirewound 619m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 619m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 619m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR6190KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 619m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR6190KE1213
Res Wirewound 619m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR6190KE1213
Res Wirewound 619m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 619m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 .619 10% E12 E3 Vishay - 70P5989 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .619 10% E12 E3 Vishay
70P5989
Cw-2B-13 .619 10% E12 E3 Vishay 70P5989
CW-2B-13 .619 10% e12 E3

CW-2B-13 .619 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR6190KE1213 70P5989
Product Name Res Wirewound 619m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 .619 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers