Vishay Precision Group Wirewound Resistors CW02BR6190KE12

Description
CW-2B .619 10% E12 e3
Request a Quote Datasheet
Description
CW-2B .619 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02BR6190KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02BR6190KE12
Wirewound Resistors 3110-CW02BR6190KE12
CW-2B .619 10% E12 e3

CW-2B .619 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 619m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR6190KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 619m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR6190KE12
Res Wirewound 619m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR6190KE12
Res Wirewound 619m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 619m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B .619 10% E12 E3 Vishay - 70P5988 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .619 10% E12 E3 Vishay
70P5988
Cw-2B .619 10% E12 E3 Vishay 70P5988
CW-2B .619 10% e12 E3

CW-2B .619 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02BR6190KE12 CW02BR6190KE12 70P5988
Product Name Wirewound Resistors Res Wirewound 619m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2B .619 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.6190 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details