Vishay Precision Group Res Wirewound 600m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR6000KE1213

Description
Res Wirewound 600m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 600m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR6000KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR6000KE1213
Res Wirewound 600m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR6000KE1213
Res Wirewound 600m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 600m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 .6 10% E12 E3 Vishay - 70P5981 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .6 10% E12 E3 Vishay
70P5981
Cw-2B-13 .6 10% E12 E3 Vishay 70P5981
CW-2B-13 .6 10% e12 E3

CW-2B-13 .6 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR6000KE1213 70P5981
Product Name Res Wirewound 600m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 .6 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123562 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details