Vishay Precision Group Res Wirewound 600m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR6000KE12

Description
Res Wirewound 600m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 600m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR6000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR6000KE12
Res Wirewound 600m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR6000KE12
Res Wirewound 600m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 600m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02BR6000KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02BR6000KE12
Wirewound Resistors 3110-CW02BR6000KE12
CW-2B .6 10% E12 e3

CW-2B .6 10% E12 e3

Supplier's Site Datasheet
Cw-2B .6 10% E12 E3 Vishay - 70P5980 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .6 10% E12 E3 Vishay
70P5980
Cw-2B .6 10% E12 E3 Vishay 70P5980
CW-2B .6 10% e12 E3

CW-2B .6 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02BR6000KE12 3110-CW02BR6000KE12 70P5980
Product Name Res Wirewound 600m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2B .6 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details