Vishay Precision Group Res Wirewound 600m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR6000JE70

Description
Res Wirewound 600m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 600m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR6000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR6000JE70
Res Wirewound 600m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR6000JE70
Res Wirewound 600m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 600m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B .6 5% E70 E3 Vishay - 70P5978 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .6 5% E70 E3 Vishay
70P5978
Cw-2B .6 5% E70 E3 Vishay 70P5978
CW-2B .6 5% E70 e3

CW-2B .6 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR6000JE70 70P5978
Product Name Res Wirewound 600m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2B .6 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details