Vishay Precision Group Res Wirewound 600m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR6000JE12

Description
Res Wirewound 600m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 600m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR6000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR6000JE12
Res Wirewound 600m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR6000JE12
Res Wirewound 600m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 600m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B .6 5% E12 E3 Vishay - 70P5976 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .6 5% E12 E3 Vishay
70P5976
Cw-2B .6 5% E12 E3 Vishay 70P5976
CW-2B .6 5% e12 E3

CW-2B .6 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR6000JE12 70P5976
Product Name Res Wirewound 600m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2B .6 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123471 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details