Vishay Precision Group Res Wirewound 600m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR6000HS70

Description
Res Wirewound 600m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 600m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR6000HS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR6000HS70
Res Wirewound 600m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR6000HS70
Res Wirewound 600m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 600m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B .6 3% S70 Vishay - 23M4147 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .6 3% S70 Vishay
23M4147
Cw-2B .6 3% S70 Vishay 23M4147
CW-2B .6 3% S70

CW-2B .6 3% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR6000HS70 23M4147
Product Name Res Wirewound 600m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2B .6 3% S70 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details