Vishay Precision Group Res Wirewound 600m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR6000HE70

Description
Res Wirewound 600m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 600m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR6000HE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR6000HE70
Res Wirewound 600m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR6000HE70
Res Wirewound 600m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 600m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B .6 3% E70 E3 Vishay - 70P5975 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .6 3% E70 E3 Vishay
70P5975
Cw-2B .6 3% E70 E3 Vishay 70P5975
CW-2B .6 3% E70 e3

CW-2B .6 3% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR6000HE70 70P5975
Product Name Res Wirewound 600m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2B .6 3% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1625985-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details