Vishay Precision Group Res Wirewound 560m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR5600KE12

Description
Res Wirewound 560m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 560m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 560m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR5600KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR5600KE12
Res Wirewound 560m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR5600KE12
Res Wirewound 560m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 560m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02BR5600KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02BR5600KE12
Wirewound Resistors 3110-CW02BR5600KE12
CW-2B .56 10% E12 e3

CW-2B .56 10% E12 e3

Supplier's Site Datasheet
Cw-2B .56 10% E12 E3 Vishay - 70P5971 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .56 10% E12 E3 Vishay
70P5971
Cw-2B .56 10% E12 E3 Vishay 70P5971
CW-2B .56 10% e12 E3

CW-2B .56 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02BR5600KE12 3110-CW02BR5600KE12 70P5971
Product Name Res Wirewound 560m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2B .56 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers