Vishay Precision Group Res Wirewound 550m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR5500KS73

Description
Res Wirewound 550m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 550m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 550m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR5500KS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 550m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR5500KS73
Res Wirewound 550m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR5500KS73
Res Wirewound 550m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 550m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02BR5500KS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02BR5500KS73
Wirewound Resistors 3110-CW02BR5500KS73
CW-2B .55 10% S73

CW-2B .55 10% S73

Supplier's Site Datasheet
Cw, 0.562 X 0.188, 0.55 Ohm, 10% Vishay - 43C9000 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 0.55 Ohm, 10% Vishay
43C9000
Cw, 0.562 X 0.188, 0.55 Ohm, 10% Vishay 43C9000
CW, 0.562 x 0.188", 0.55 Ohm, 10%

CW, 0.562 x 0.188", 0.55 Ohm, 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02BR5500KS73 3110-CW02BR5500KS73 43C9000
Product Name Res Wirewound 550m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw, 0.562 X 0.188, 0.55 Ohm, 10% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details