Vishay Precision Group Res Wirewound 510m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR5100KE7013

Description
Res Wirewound 510m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 510m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 510m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR5100KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 510m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR5100KE7013
Res Wirewound 510m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR5100KE7013
Res Wirewound 510m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 510m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 .51 10% E70 E3 Vishay - 70P5958 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .51 10% E70 E3 Vishay
70P5958
Cw-2B-13 .51 10% E70 E3 Vishay 70P5958
CW-2B-13 .51 10% E70 e3

CW-2B-13 .51 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR5100KE7013 70P5958
Product Name Res Wirewound 510m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2B-13 .51 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers