Vishay Precision Group Res Wirewound 500m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR5000JS73

Description
Res Wirewound 500m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 500m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR5000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR5000JS73
Res Wirewound 500m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR5000JS73
Res Wirewound 500m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 500m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.562 X 0.188, 0.5 Ohm, 5% Vishay - 43C8994 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 0.5 Ohm, 5% Vishay
43C8994
Cw, 0.562 X 0.188, 0.5 Ohm, 5% Vishay 43C8994
CW, 0.562 x 0.188", 0.5 Ohm, 5%

CW, 0.562 x 0.188", 0.5 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR5000JS73 43C8994
Product Name Res Wirewound 500m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw, 0.562 X 0.188, 0.5 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers