Vishay Precision Group Res Wirewound 500m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR5000JE73

Description
Res Wirewound 500m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 500m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR5000JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR5000JE73
Res Wirewound 500m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR5000JE73
Res Wirewound 500m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 500m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B .5 5% E73 E3 Vishay - 70P5946 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .5 5% E73 E3 Vishay
70P5946
Cw-2B .5 5% E73 E3 Vishay 70P5946
CW-2B .5 5% E73 e3

CW-2B .5 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR5000JE73 70P5946
Product Name Res Wirewound 500m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2B .5 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details