Vishay Precision Group Res Wirewound 500m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR5000HS70

Description
Res Wirewound 500m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 500m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR5000HS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR5000HS70
Res Wirewound 500m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR5000HS70
Res Wirewound 500m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 500m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.562 X 0.188, 0.5 Ohm, 3% Vishay - 43C8987 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 0.5 Ohm, 3% Vishay
43C8987
Cw, 0.562 X 0.188, 0.5 Ohm, 3% Vishay 43C8987
CW, 0.562 x 0.188", 0.5 Ohm, 3%

CW, 0.562 x 0.188", 0.5 Ohm, 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR5000HS70 43C8987
Product Name Res Wirewound 500m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw, 0.562 X 0.188, 0.5 Ohm, 3% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879457-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details