Vishay Precision Group Res Wirewound 500m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR5000HB12

Description
Res Wirewound 500m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 500m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR5000HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR5000HB12
Res Wirewound 500m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR5000HB12
Res Wirewound 500m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 500m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw, 0.562 X 0.188, 0.5 Ohm, 3% Vishay - 43C8982 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 0.5 Ohm, 3% Vishay
43C8982
Cw, 0.562 X 0.188, 0.5 Ohm, 3% Vishay 43C8982
CW, 0.562 x 0.188", 0.5 Ohm, 3%

CW, 0.562 x 0.188", 0.5 Ohm, 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR5000HB12 43C8982
Product Name Res Wirewound 500m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Cw, 0.562 X 0.188, 0.5 Ohm, 3% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers