Vishay Intertechnology, Inc. Wirewound Resistors CW02B90R00JB12

Description
CW-2B 90 5% B12
Request a Quote
Description
CW-2B 90 5% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CW02B series is a wirewound resistor with a silicone coating, designed for high power and high temperature operation. It has an axial lead configuration with dimensions of 0.562 ± 0.062 inches in length, 0.622 inches maximum lead-to-lead length, 0.188 ± 0.032 inches in diameter, and 0.032 ± 0.002 inches lead diameter. The part offers a power rating of 3.0 W at 25 °C and 3.75 W at higher temperatures, with resistance values from 0.1 Ω to 15 kΩ and standard tolerances of ±5% or ±10%. It operates from -65 °C to +350 °C, features a temperature coefficient of ±30 ppm/°C for 10 Ω and above, and withstands 1000 V AC dielectric voltage. The terminal strength is 10 lb minimum, and it employs a tinned copper terminal finish. The part is rated for 2000 h load life with a maximum ΔR of ±3.0% at +350 °C.

Datasheet Summary
Powered by GS/AI

The CW02B series is a wirewound resistor with a silicone coating, designed for high power and high temperature operation. It has an axial lead configuration with dimensions of 0.562 ± 0.062 inches in length, 0.622 inches maximum lead-to-lead length, 0.188 ± 0.032 inches in diameter, and 0.032 ± 0.002 inches lead diameter. The part offers a power rating of 3.0 W at 25 °C and 3.75 W at higher temperatures, with resistance values from 0.1 Ω to 15 kΩ and standard tolerances of ±5% or ±10%. It operates from -65 °C to +350 °C, features a temperature coefficient of ±30 ppm/°C for 10 Ω and above, and withstands 1000 V AC dielectric voltage. The terminal strength is 10 lb minimum, and it employs a tinned copper terminal finish. The part is rated for 2000 h load life with a maximum ΔR of ±3.0% at +350 °C.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B90R00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B90R00JB12
Wirewound Resistors 3110-CW02B90R00JB12
CW-2B 90 5% B12

CW-2B 90 5% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-CW02B90R00JB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Surface Mount Resistors - 7811327P - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Chip Resistor - Surface Mount - 696-S4-5R6F1TR-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging 4525 J-Lead
Features Non-Inductive; Fireproof Case
View Details