Vishay Precision Group Wirewound Resistors CW02B8K000JS73

Description
CW-2B 8K 5% S73
Request a Quote Datasheet
Description
CW-2B 8K 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B8K000JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B8K000JS73
Wirewound Resistors 3110-CW02B8K000JS73
CW-2B 8K 5% S73

CW-2B 8K 5% S73

Supplier's Site Datasheet
CW02B8K000JS73 - CW02B8K000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02B8K000JS73
CW02B8K000JS73
CW02B8K000JS73 CW02B8K000JS73
CW02B8K000JS73

CW02B8K000JS73

Supplier's Site
Resistor, Wirewound, 8Kohm, 3W, 5%; Resistance Vishay - 06H0152 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 8Kohm, 3W, 5%; Resistance Vishay
06H0152
Resistor, Wirewound, 8Kohm, 3W, 5%; Resistance Vishay 06H0152
RESISTOR, WIREWOUND, 8KOHM, 3W, 5%; Resistance:8kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: No

RESISTOR, WIREWOUND, 8KOHM, 3W, 5%; Resistance:8kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B8K000JS73 CW02B8K000JS73 06H0152
Product Name Wirewound Resistors CW02B8K000JS73 Resistor, Wirewound, 8Kohm, 3W, 5%; Resistance Vishay
Category / Application Industrial Power Applications
Resistance Range 8000 ohms 8000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chassis Mount Resistors - 457438 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 33 ohms
View Details