Vishay Precision Group Wirewound Resistors CW02B8K000JE12

Description
CW-2B 8K 5% E12 e3
Request a Quote Datasheet
Description
CW-2B 8K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B8K000JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B8K000JE12
Wirewound Resistors 3110-CW02B8K000JE12
CW-2B 8K 5% E12 e3

CW-2B 8K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 8K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B8K000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B8K000JE12
Res Wirewound 8K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B8K000JE12
Res Wirewound 8K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 8K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B 8K 5% E12 E3 Vishay - 70P7685 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 8K 5% E12 E3 Vishay
70P7685
Cw-2B 8K 5% E12 E3 Vishay 70P7685
CW-2B 8K 5% e12 E3

CW-2B 8K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B8K000JE12 CW02B8K000JE12 70P7685
Product Name Wirewound Resistors Res Wirewound 8K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B 8K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 8000 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers