Vishay Precision Group Res Wirewound 85 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B85R00KE7013

Description
Res Wirewound 85 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 85 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 85 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B85R00KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 85 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B85R00KE7013
Res Wirewound 85 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B85R00KE7013
Res Wirewound 85 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 85 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 85 10% E70 E3 Vishay - 70P7756 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 85 10% E70 E3 Vishay
70P7756
Cw-2B-13 85 10% E70 E3 Vishay 70P7756
CW-2B-13 85 10% E70 e3

CW-2B-13 85 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B85R00KE7013 70P7756
Product Name Res Wirewound 85 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 85 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 2-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers