Vishay Precision Group Wirewound Resistors CW02B85R00KE12

Description
CW-2B 85 10% E12 e3
Request a Quote Datasheet
Description
CW-2B 85 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B85R00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B85R00KE12
Wirewound Resistors 3110-CW02B85R00KE12
CW-2B 85 10% E12 e3

CW-2B 85 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 85 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B85R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 85 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B85R00KE12
Res Wirewound 85 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B85R00KE12
Res Wirewound 85 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 85 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B 85 10% E12 E3 Vishay - 70P7753 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 85 10% E12 E3 Vishay
70P7753
Cw-2B 85 10% E12 E3 Vishay 70P7753
CW-2B 85 10% e12 E3

CW-2B 85 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B85R00KE12 CW02B85R00KE12 70P7753
Product Name Wirewound Resistors Res Wirewound 85 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B 85 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 85 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details