Vishay Precision Group Res Wirewound 85 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B85R00JB12

Description
Res Wirewound 85 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 85 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 85 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B85R00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 85 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B85R00JB12
Res Wirewound 85 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B85R00JB12
Res Wirewound 85 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 85 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02B85R00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B85R00JB12
Wirewound Resistors 3110-CW02B85R00JB12
CW-2B 85 5% B12

CW-2B 85 5% B12

Supplier's Site Datasheet
Cw-2B 85 5% B12 Vishay - 28M5107 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 85 5% B12 Vishay
28M5107
Cw-2B 85 5% B12 Vishay 28M5107
CW-2B 85 5% B12

CW-2B 85 5% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B85R00JB12 3110-CW02B85R00JB12 28M5107
Product Name Res Wirewound 85 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2B 85 5% B12 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details