Vishay Intertechnology, Inc. Res Wirewound 82 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B82R00KE1213

Description
Res Wirewound 82 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 82 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 82 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B82R00KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 82 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B82R00KE1213
Res Wirewound 82 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B82R00KE1213
Res Wirewound 82 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 82 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW02B82R00KE1213
Product Name Res Wirewound 82 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details