Vishay Intertechnology, Inc. Wirewound Resistors CW02B82R00KE12

Description
CW-2B 82 10% E12 e3
Request a Quote Datasheet
Description
CW-2B 82 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B82R00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B82R00KE12
Wirewound Resistors 3110-CW02B82R00KE12
CW-2B 82 10% E12 e3

CW-2B 82 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 82 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B82R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 82 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B82R00KE12
Res Wirewound 82 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B82R00KE12
Res Wirewound 82 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 82 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-CW02B82R00KE12 CW02B82R00KE12
Product Name Wirewound Resistors Res Wirewound 82 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 82 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers