Vishay Precision Group Res Wirewound 82 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B82R00JE7013

Description
Res Wirewound 82 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 82 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 82 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B82R00JE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 82 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B82R00JE7013
Res Wirewound 82 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B82R00JE7013
Res Wirewound 82 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 82 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 82 5% E70 E3 Vishay - 70P7737 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 82 5% E70 E3 Vishay
70P7737
Cw-2B-13 82 5% E70 E3 Vishay 70P7737
CW-2B-13 82 5% E70 e3

CW-2B-13 82 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B82R00JE7013 70P7737
Product Name Res Wirewound 82 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 82 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers