Vishay Precision Group Wirewound Resistors CW02B80R00KE70

Description
CW-2B 80 10% E70 e3
Request a Quote Datasheet
Description
CW-2B 80 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B80R00KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B80R00KE70
Wirewound Resistors 3110-CW02B80R00KE70
CW-2B 80 10% E70 e3

CW-2B 80 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 80 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B80R00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 80 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B80R00KE70
Res Wirewound 80 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B80R00KE70
Res Wirewound 80 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 80 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B 80 10% E70 E3 Vishay - 70P7726 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 80 10% E70 E3 Vishay
70P7726
Cw-2B 80 10% E70 E3 Vishay 70P7726
CW-2B 80 10% E70 e3

CW-2B 80 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B80R00KE70 CW02B80R00KE70 70P7726
Product Name Wirewound Resistors Res Wirewound 80 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B 80 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 80 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details