Vishay Precision Group Res Wirewound 80 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B80R00JE1213

Description
Res Wirewound 80 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 80 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 80 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B80R00JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 80 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B80R00JE1213
Res Wirewound 80 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B80R00JE1213
Res Wirewound 80 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 80 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 80 5% E12 E3 Vishay - 70P7721 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 80 5% E12 E3 Vishay
70P7721
Cw-2B-13 80 5% E12 E3 Vishay 70P7721
CW-2B-13 80 5% e12 E3

CW-2B-13 80 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B80R00JE1213 70P7721
Product Name Res Wirewound 80 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 80 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 2123570 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details