Vishay Precision Group Res Wirewound 80 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B80R00JB12

Description
Res Wirewound 80 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 80 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 80 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B80R00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 80 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B80R00JB12
Res Wirewound 80 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B80R00JB12
Res Wirewound 80 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 80 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02B80R00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B80R00JB12
Wirewound Resistors 3110-CW02B80R00JB12
CW-2B 80 5% B12

CW-2B 80 5% B12

Supplier's Site Datasheet
Cw-2B 80 5% B12 Vishay - 28M5103 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 80 5% B12 Vishay
28M5103
Cw-2B 80 5% B12 Vishay 28M5103
CW-2B 80 5% B12

CW-2B 80 5% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B80R00JB12 3110-CW02B80R00JB12 28M5103
Product Name Res Wirewound 80 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2B 80 5% B12 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details