Vishay Precision Group Res Wirewound 800 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B800R0JE1213

Description
Res Wirewound 800 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 800 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 800 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B800R0JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 800 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B800R0JE1213
Res Wirewound 800 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B800R0JE1213
Res Wirewound 800 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 800 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 800 5% E12 E3 Vishay - 70P7729 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 800 5% E12 E3 Vishay
70P7729
Cw-2B-13 800 5% E12 E3 Vishay 70P7729
CW-2B-13 800 5% e12 E3

CW-2B-13 800 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B800R0JE1213 70P7729
Product Name Res Wirewound 800 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 800 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details