Vishay Precision Group Res Wirewound 7.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW02B7R500KE7013

Description
Res Wirewound 7.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 7.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B7R500KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B7R500KE7013
Res Wirewound 7.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW02B7R500KE7013
Res Wirewound 7.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 7.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 7.5 10% E70 E3 Vishay - 70P7645 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 7.5 10% E70 E3 Vishay
70P7645
Cw-2B-13 7.5 10% E70 E3 Vishay 70P7645
CW-2B-13 7.5 10% E70 e3

CW-2B-13 7.5 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B7R500KE7013 70P7645
Product Name Res Wirewound 7.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2B-13 7.5 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details