Vishay Precision Group Wirewound Resistors CW02B7K500KE12

Description
CW-2B 7.5K 10% E12 e3
Request a Quote Datasheet
Description
CW-2B 7.5K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B7K500KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B7K500KE12
Wirewound Resistors 3110-CW02B7K500KE12
CW-2B 7.5K 10% E12 e3

CW-2B 7.5K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 7.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B7K500KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B7K500KE12
Res Wirewound 7.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B7K500KE12
Res Wirewound 7.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 7.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B 7.5K 10% E12 E3 Vishay - 70P7625 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 7.5K 10% E12 E3 Vishay
70P7625
Cw-2B 7.5K 10% E12 E3 Vishay 70P7625
CW-2B 7.5K 10% e12 E3

CW-2B 7.5K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B7K500KE12 CW02B7K500KE12 70P7625
Product Name Wirewound Resistors Res Wirewound 7.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B 7.5K 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 7500 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 6661718 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers