Vishay Precision Group Wirewound Resistors CW02B7K500JE12

Description
CW-2B 7.5K 5% E12 e3
Request a Quote Datasheet
Description
CW-2B 7.5K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B7K500JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B7K500JE12
Wirewound Resistors 3110-CW02B7K500JE12
CW-2B 7.5K 5% E12 e3

CW-2B 7.5K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 7.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B7K500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B7K500JE12
Res Wirewound 7.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B7K500JE12
Res Wirewound 7.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 7.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Resistor;Wirewound;Res 7.5 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial - 70201674 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 7.5 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial
70201674
Resistor;Wirewound;Res 7.5 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial 70201674
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B7K500JE12 CW02B7K500JE12 70201674
Product Name Wirewound Resistors Res Wirewound 7.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Resistor;Wirewound;Res 7.5 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 7500 ohms 7500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details