Vishay Precision Group Wirewound Resistors CW02B7K000KE12

Description
CW-2B 7K 10% E12 e3
Request a Quote Datasheet
Description
CW-2B 7K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B7K000KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B7K000KE12
Wirewound Resistors 3110-CW02B7K000KE12
CW-2B 7K 10% E12 e3

CW-2B 7K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B7K000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B7K000KE12
Res Wirewound 7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B7K000KE12
Res Wirewound 7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B 7K 10% E12 E3 Vishay - 70P7610 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 7K 10% E12 E3 Vishay
70P7610
Cw-2B 7K 10% E12 E3 Vishay 70P7610
CW-2B 7K 10% e12 E3

CW-2B 7K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B7K000KE12 CW02B7K000KE12 70P7610
Product Name Wirewound Resistors Res Wirewound 7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B 7K 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 7000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details