Vishay Precision Group Wirewound Resistors CW02B750R0JS73

Description
CW-2B 750 5% S73
Request a Quote Datasheet
Description
CW-2B 750 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B750R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B750R0JS73
Wirewound Resistors 3110-CW02B750R0JS73
CW-2B 750 5% S73

CW-2B 750 5% S73

Supplier's Site Datasheet
3.75W,750,5%,T/R - CW02B750R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
3.75W,750,5%,T/R
CW02B750R0JS73
3.75W,750,5%,T/R CW02B750R0JS73
3.75W,750,5%,T/R

3.75W,750,5%,T/R

Supplier's Site
Resistor, Wirewound, 750 Ohm, 3W, 5%; Resistance Vishay - 08J4856 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 750 Ohm, 3W, 5%; Resistance Vishay
08J4856
Resistor, Wirewound, 750 Ohm, 3W, 5%; Resistance Vishay 08J4856
RESISTOR, WIREWOUND, 750 OHM, 3W, 5%; Resistance:750ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:15.8mm RoHS Compliant: Yes

RESISTOR, WIREWOUND, 750 OHM, 3W, 5%; Resistance:750ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:15.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B750R0JS73 CW02B750R0JS73 08J4856
Product Name Wirewound Resistors 3.75W,750,5%,T/R Resistor, Wirewound, 750 Ohm, 3W, 5%; Resistance Vishay
Category / Application Industrial
Resistance Range 750 ohms 750 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 3.75 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details