Vishay Precision Group Res Wirewound 70 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B70R00JE1213

Description
Res Wirewound 70 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 70 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 70 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B70R00JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 70 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B70R00JE1213
Res Wirewound 70 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B70R00JE1213
Res Wirewound 70 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 70 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 70 5% E12 E3 Vishay - 70P7647 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 70 5% E12 E3 Vishay
70P7647
Cw-2B-13 70 5% E12 E3 Vishay 70P7647
CW-2B-13 70 5% e12 E3

CW-2B-13 70 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B70R00JE1213 70P7647
Product Name Res Wirewound 70 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 70 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers